MOCAP LLC Square Tubing Plugs with Flat Top SQ2X

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Flat Top - SQ2X - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Flat Top
SQ2X
Square Tubing Plugs with Flat Top SQ2X
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ2X
Product Name Square Tubing Plugs with Flat Top
Overall Length 0.5197 inch (13.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Hollow Tapered Plugs - MHSP2.437/2.953 - MOCAP LLC
Specs
Overall Length 1.37 inch (34.9 mm)
Material Rubber - Silicone
View Details
Outside Pull Tapered Plastic Plugs - OP.58/.66 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP.437/687 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
General Purpose Plugs for BSP Threads - GPB0625RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details