MOCAP LLC Sealing Plugs for Unified/Straight Threads SPU0625-18NO

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for Unified/Straight Threads - SPU0625-18NO - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for Unified/Straight Threads
SPU0625-18NO
Sealing Plugs for Unified/Straight Threads SPU0625-18NO
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPU0625-18NO
Product Name Sealing Plugs for Unified/Straight Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW.73/.79 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP2.000/2.469 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Pipe Plugs - PP135 - MOCAP LLC
Specs
Material Polyethylene (PE)
NPT Thread 2" NPT; 2"
BSP Thread 2"
View Details
General Purpose Plugs for Unified/Straight Threads - GPU1062-12 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.6102 inch (15.5 mm)
Material Polypropylene (PP)
View Details