MOCAP LLC Sealing Plugs for Unified/Straight Threads SPU0562-18NO

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for Unified/Straight Threads - SPU0562-18NO - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for Unified/Straight Threads
SPU0562-18NO
Sealing Plugs for Unified/Straight Threads SPU0562-18NO
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPU0562-18NO
Product Name Sealing Plugs for Unified/Straight Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW.73/.79 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP019 - MOCAP LLC
Specs
Overall Length 0.5433 inch (13.8 mm)
Material Paper
NPT Thread 3/4" NPT; 3/4
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP380 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.4291 inch (10.9 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0750-16 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4094 inch (10.4 mm)
Material Polypropylene (PP)
View Details