MOCAP LLC Square Head Plugs for NPT Threads SPN1000

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Head Plugs for NPT Threads - SPN1000 - MOCAP LLC
Park Hills, MO, United States
Square Head Plugs for NPT Threads
SPN1000
Square Head Plugs for NPT Threads SPN1000
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPN1000
Product Name Square Head Plugs for NPT Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF340 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP031 - MOCAP LLC
Specs
Overall Length 1.03 inch (26.1 mm)
Material Paper
BSP Thread G1-3/4 G2
View Details
Outside Pull Tapered Plastic Plugs - OP1.78/1.95 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP320 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2717 inch (6.9 mm)
Material Polyethylene (PE)
View Details