MOCAP LLC Sealing Plugs for Metric Threads SPM2215NO

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for Metric Threads - SPM2215NO - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for Metric Threads
SPM2215NO
Sealing Plugs for Metric Threads SPM2215NO
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPM2215NO
Product Name Sealing Plugs for Metric Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP1.63/1.75 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.187/343 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP180 - MOCAP LLC
Specs
Overall Length 0.9291 inch (23.6 mm)
Material Polyethylene (PE)
View Details
Hex Socket Plugs for NPT Threads - HSPN0750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6102 inch (15.5 mm)
Material Polypropylene (PP)
View Details