MOCAP LLC Sealing Plugs for Metric Threads SPM1010

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for Metric Threads - SPM1010 - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for Metric Threads
SPM1010
Sealing Plugs for Metric Threads SPM1010
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPM1010
Product Name Sealing Plugs for Metric Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV8040MA - MOCAP LLC
Specs
Overall Length 0.5709 inch (14.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP.47/.54 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF330 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM1415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details