MOCAP LLC Sealing Plugs for BSP Threads SPB1250

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for BSP Threads - SPB1250 - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for BSP Threads
SPB1250
Sealing Plugs for BSP Threads SPB1250
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPB1250
Product Name Sealing Plugs for BSP Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for BSP Threads - GPB1250RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details
Outside Pull Tapered Plastic Plugs - OP1.56/1.68 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF230 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP4 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1260 inch (3.2 mm)
View Details