MOCAP LLC Sheet Metal Hole Plugs Flush SMF8

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF8 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF8
Sheet Metal Hole Plugs Flush SMF8
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF8
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2087 inch (5.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Inverted Flared Fittings - IFP340 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM1815RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF120 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type K Tubing - KTP0375 - MOCAP LLC
Specs
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details