MOCAP LLC Sheet Metal Hole Plugs Flush SMF5/8

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF5/8 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF5/8
Sheet Metal Hole Plugs Flush SMF5/8
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF5/8
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2598 inch (6.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP1.187/1.437 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
High Temperature Vinyl Insertion Plugs - MCP9252T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details
Push-in Plugs for SAE and NPT Threads - PIP0250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2205 inch (5.6 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP50 - MOCAP LLC
Specs
Overall Length 0.5315 inch (13.5 mm)
Material Polyethylene (PE)
View Details