MOCAP LLC Sheet Metal Hole Plugs Flush SMF4

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF4 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF4
Sheet Metal Hole Plugs Flush SMF4
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF4
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF30 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.1142 inch (2.9 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
EPDM Tapered Plugs - MEP.625/800 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Silicone Rubber Tapered Plugs - MSP.062/187 - MOCAP LLC
Specs
Features Tapered
Overall Length 0.7520 inch (19.1 mm)
Material Rubber - Silicone
View Details