MOCAP LLC Sheet Metal Hole Plugs Flush SMF3-1/2

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF3-1/2 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF3-1/2
Sheet Metal Hole Plugs Flush SMF3-1/2
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF3-1/2
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV8040MF - MOCAP LLC
Specs
Overall Length 0.5709 inch (14.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP.14/.20 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Plugs for Oval Tubes with Flat Top - OV5020MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
View Details