MOCAP LLC Sheet Metal Hole Plugs Flush SMF2-1/8

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF2-1/8 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF2-1/8
Sheet Metal Hole Plugs Flush SMF2-1/8
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF2-1/8
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP1188 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3386 inch (8.6 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.80/.91 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
Plugs for Schedule 40 Round Pipes - 11 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF411 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details