MOCAP LLC Sheet Metal Hole Plugs Flush SMF18

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF18 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF18
Sheet Metal Hole Plugs Flush SMF18
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF18
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP.827/1.063 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.11 inch (28.3 mm)
Material Rubber - Silicone
View Details
EPDM Rubber Pull Plugs - MEPP.217 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
View Details
Barrel Plugs with Flange - BPF360 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details
Hex Socket Plugs for NPT Threads - HSPN0750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6102 inch (15.5 mm)
Material Polypropylene (PP)
View Details