MOCAP LLC Split Hydraulic Flange Plugs SHF1.500

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Split Hydraulic Flange Plugs - SHF1.500 - MOCAP LLC
Park Hills, MO, United States
Split Hydraulic Flange Plugs
SHF1.500
Split Hydraulic Flange Plugs SHF1.500
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges
  • Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SHF1.500
Product Name Split Hydraulic Flange Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP2.437/2.953 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.37 inch (34.9 mm)
Material Rubber - Silicone
View Details
EPDM Rubber Washer Plugs - MEWP3 - MOCAP LLC
Specs
Features Flange
Overall Length 0.0984 inch (2.5 mm)
View Details
Push-in Plugs for SAE and NPT Threads - PIP0375 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2362 inch (6 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.59/.65 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details