MOCAP LLC
Plugs for Schedule 40 Round Pipes
RNPP4
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
Request a Quote
Email Supplier
Suppliers
Plugs for Schedule 40 Round Pipes
RNPP4
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Black)
- Multiple Ribs for a Secure Fit
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
RNPP4 |
|
Product Name
|
Plugs for Schedule 40 Round Pipes |
|
Overall Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Pull Tab
Overall Length
0.6299 inch (16 mm)
Material
Polyethylene (PE)
View Details
Overall Length
1.5 inch (38.1 mm)
Material
Rubber - Silicone
View Details
Features
Pull Tab
Overall Length
0.3780 inch (9.6 mm)
Material
Polyethylene (PE)
View Details
Features
Tapered
Overall Length
1 inch (25.4 mm)
Material
Rubber - Silicone
View Details