MOCAP LLC
Plugs for Schedule 40 Round Pipes
RNPP3.5
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
Request a Quote
Email Supplier
Suppliers
Plugs for Schedule 40 Round Pipes
RNPP3.5
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Black)
- Multiple Ribs for a Secure Fit
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
RNPP3.5 |
|
Product Name
|
Plugs for Schedule 40 Round Pipes |
|
Overall Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyethylene (PE)
NPT Thread
3/4" NPT; 3/4"
BSP Thread
3/4"
View Details
Features
Threaded; Knurled; Slotted Head
Overall Length
0.3504 inch (8.9 mm)
Material
Polypropylene (PP)
View Details
Overall Length
0.5709 inch (14.5 mm)
Material
Polyethylene (PE)
View Details