MOCAP LLC Silicone Rubber Pull Plugs MSPP.275

Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Pull Plugs - MSPP.275 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Pull Plugs
MSPP.275
Silicone Rubber Pull Plugs MSPP.275
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: Silicone
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSPP.275
Product Name Silicone Rubber Pull Plugs
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW.59/.65 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP2.750/3.500 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.5 inch (38.1 mm)
View Details
Barrel Plugs with Flange - BPF561 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP1.306/1.622 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details