MOCAP LLC Plugs for Round Tubes with Flat Top RN80MF

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN80MF - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN80MF
Plugs for Round Tubes with Flat Top RN80MF
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN80MF
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP.562/750 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Barrel Plugs with Flange - BPF130 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM1415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Tapered Plugs for Type L and M Tubing - LMP1125 - MOCAP LLC
Specs
Overall Length 0.8819 inch (22.4 mm)
Material Polyethylene (PE)
View Details