MOCAP LLC Plugs for Round Tubes with Flat Top RN76MG

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN76MG - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN76MG
Plugs for Round Tubes with Flat Top RN76MG
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN76MG
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW.73/.79 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP1.621/1.973 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF580 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.81/.93 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details