MOCAP LLC Plugs for Round Tubes with Flat Top RN70MG

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN70MG - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN70MG
Plugs for Round Tubes with Flat Top RN70MG
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN70MG
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Plastic Insertion Plugs - MCP9252 - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details
Paper Tapered Plugs - MPTP034 - MOCAP LLC
Specs
Overall Length 0.7362 inch (18.7 mm)
Material Paper
NPT Thread 3" NPT; 3
View Details
Center Pull Plugs with Wide Flanges - CPW.98/1.04 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5315 inch (13.5 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP027 - MOCAP LLC
Specs
Overall Length 0.6890 inch (17.5 mm)
Material Paper
NPT Thread 1/4" NPT; 1 1/4" NPT; 1-1/4
View Details