MOCAP LLC Plugs for Round Tubes with Flat Top RN3Q

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN3Q - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN3Q
Plugs for Round Tubes with Flat Top RN3Q
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN3Q
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.8386 inch (21.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type L and M Tubing - LMP1375 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP.750/925 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Push-in Plugs for SAE and NPT Threads - PIP0875 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2953 inch (7.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP.53/.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details