MOCAP LLC Plugs for Round Tubes with Angled Top RN20MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Angled Top - RN20MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Angled Top
RN20MA
Plugs for Round Tubes with Angled Top RN20MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Ideal for Applications With Fixed Leg Angles
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN20MA
Product Name Plugs for Round Tubes with Angled Top
Overall Length 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP0625 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.17/1.28 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP30 - MOCAP LLC
Specs
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW1.20/1.30 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details