MOCAP LLC Plugs for Round Tubes with Flat Top RN2.5Q

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN2.5Q - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN2.5Q
Plugs for Round Tubes with Flat Top RN2.5Q
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN2.5Q
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.6811 inch (17.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP1.31/1.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.8780 inch (22.3 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP032 - MOCAP LLC
Specs
Overall Length 0.6417 inch (16.3 mm)
Material Paper
NPT Thread 2" NPT; 2
View Details
General Purpose Plugs for BSP Threads - GPB0625RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
General Purpose Plugs for BSP Threads - GPB0750RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details