MOCAP LLC Plugs for Round Tubes with Flat Top RN15MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN15MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN15MA
Plugs for Round Tubes with Flat Top RN15MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN15MA
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP0375 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2362 inch (6 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.59/.65 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF30 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.1142 inch (2.9 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP5 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1378 inch (3.5 mm)
View Details