MOCAP LLC Plugs for Round Tubes with Flat Top RN.875D

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN.875D - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN.875D
Plugs for Round Tubes with Flat Top RN.875D
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN.875D
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.4409 inch (11.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP.91/1.04 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6890 inch (17.5 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.827/1.063 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.11 inch (28.3 mm)
Material Rubber - Silicone
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP310 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2520 inch (6.4 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Pull Plugs - MEPP.275 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details