MOCAP LLC Plugs for Rectangular Tubes with Pyramid Top RC4010MB

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Pyramid Top - RC4010MB - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Pyramid Top
RC4010MB
Plugs for Rectangular Tubes with Pyramid Top RC4010MB
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Provides an Enhanced Aesthetic Appearance
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC4010MB
Product Name Plugs for Rectangular Tubes with Pyramid Top
Overall Length 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Plugs for NPT Threads - HSPN1000 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.7402 inch (18.8 mm)
Material Polypropylene (PP)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0500-20 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3386 inch (8.6 mm)
Material Polypropylene (PP)
View Details
Outside Pull Tapered Plastic Plugs - OP.80/.91 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP011 - MOCAP LLC
Specs
Overall Length 0.4803 inch (12.2 mm)
Material Paper
NPT Thread 3/8" NPT; 3/8
View Details