MOCAP LLC Plugs for Rectangular Tubes with Angled Top RC3015MB

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Angled Top - RC3015MB - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Angled Top
RC3015MB
Plugs for Rectangular Tubes with Angled Top RC3015MB
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Ideal for Applications With Fixed Leg Angles
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC3015MB
Product Name Plugs for Rectangular Tubes with Angled Top
Overall Length 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
General Purpose Plugs for Type L and M Tubing - GKP0750 - MOCAP LLC
Specs
Features Flange
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU1000-14 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5315 inch (13.5 mm)
Material Polypropylene (PP)
View Details
Tapered Plugs for Type K Tubing - KTP0500 - MOCAP LLC
Specs
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details