MOCAP LLC Plugs for Rectangular Tubes with Pyramid Top RC1X2D

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Pyramid Top - RC1X2D - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Pyramid Top
RC1X2D
Plugs for Rectangular Tubes with Pyramid Top RC1X2D
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Provides an Enhanced Aesthetic Appearance
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC1X2D
Product Name Plugs for Rectangular Tubes with Pyramid Top
Overall Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Vinyl Insertion Plugs - MCP9262T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1" NPT; 1
View Details
Center Pull Plugs with Wide Flanges - CPW1.20/1.30 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.69/2.86 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Pull Plugs - MSPP.217 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
Material Rubber - Silicone
View Details