MOCAP LLC
Pipe Plugs
PP147
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote
Email Supplier
Suppliers
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Black)
- Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
PP147 |
|
Product Name
|
Pipe Plugs |
|
Material
|
Polyethylene (PE)
|
Unlock Full Specs
to access all available technical data
Similar Products
Overall Length
1.11 inch (28.3 mm)
Material
Rubber - Silicone
View Details
Features
Pull Tab
Overall Length
0.5591 inch (14.2 mm)
Material
Polyethylene (PE)
View Details
Material
Polyethylene (PE)
NPT Thread
2" NPT; 2"
BSP Thread
2"
View Details