Comtelco Industries, Inc. Yagi 7-Element Antenna Y6687D-915

Description
YAGI 7-ELEMENT 10dBd 900-930MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 7-ELEMENT 10dBd 900-930MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 7-Element Antenna - Y6687D-915 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 7-Element Antenna
Y6687D-915
Yagi 7-Element Antenna Y6687D-915
YAGI 7-ELEMENT 10dBd 900-930MHz DIRECT "N" FEMALE TERMINATION

YAGI 7-ELEMENT 10dBd 900-930MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y6687D-915
Product Name Yagi 7-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 10 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details