Comtelco Industries, Inc. Yagi 6-Element Antenna Y6646D-A

Description
YAGI 6-ELEMENT 9.5dBd 400-460MHz DIRECT "N" TERMINATION
Description
YAGI 6-ELEMENT 9.5dBd 400-460MHz DIRECT "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 6-Element Antenna - Y6646D-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 6-Element Antenna
Y6646D-A
Yagi 6-Element Antenna Y6646D-A
YAGI 6-ELEMENT 9.5dBd 400-460MHz DIRECT "N" TERMINATION

YAGI 6-ELEMENT 9.5dBd 400-460MHz DIRECT "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y6646D-A
Product Name Yagi 6-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 400.0 to 460.0 MHz
Gain 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00025 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details