YAGI 6-ELEMENT 370-400MHz DIRECT "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y6636D-370 |
| Product Name | Yagi 6-Element Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 370.0 to 400.0 MHz |