Comtelco Industries, Inc. Enclosed Yagi Antenna Y442414

Description
ENCLOSED YAGI 12dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION
Description
ENCLOSED YAGI 12dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Enclosed Yagi Antenna - Y442414 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Enclosed Yagi Antenna
Y442414
Enclosed Yagi Antenna Y442414
ENCLOSED YAGI 12dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

ENCLOSED YAGI 12dBd 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y442414
Product Name Enclosed Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 to 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details