Comtelco Industries, Inc. Fully Enclosed Yagi Antenna Y442409A

Description
FULLY ENCLOSED YAGI 9dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION
Description
FULLY ENCLOSED YAGI 9dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Fully Enclosed Yagi Antenna - Y442409A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Fully Enclosed Yagi Antenna
Y442409A
Fully Enclosed Yagi Antenna Y442409A
FULLY ENCLOSED YAGI 9dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

FULLY ENCLOSED YAGI 9dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y442409A
Product Name Fully Enclosed Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 7 to 9 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details