Comtelco Industries, Inc. Fully Enclosed Yagi Antenna Y441812HDSM

Description
FULLY ENCLOSED YAGI 14dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT
Description
FULLY ENCLOSED YAGI 14dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT

Suppliers

Company
Product
Description
Supplier Links
Fully Enclosed Yagi Antenna - Y441812HDSM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Fully Enclosed Yagi Antenna
Y441812HDSM
Fully Enclosed Yagi Antenna Y441812HDSM
FULLY ENCLOSED YAGI 14dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT

FULLY ENCLOSED YAGI 14dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y441812HDSM
Product Name Fully Enclosed Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 1710.0 to 1880.0 MHz
Gain 12 to 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers