YAGI 12-ELEMENT ENCLOSED FEED 10dBd 1850-1990MHz PIGTAIL "N" FEMALE TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y421912A |
| Product Name | Yagi 12-Element Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 1850.0 to 1990.0 MHz |
| Gain | 10 to 12 dB |
| VSWR | 2 :1 |