Comtelco Industries, Inc. Yagi 15-Element Antenna Y33915D-915

Description
YAGI 15-ELEMENT 13dBd HD 900-930MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 15-ELEMENT 13dBd HD 900-930MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 15-Element Antenna - Y33915D-915 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 15-Element Antenna
Y33915D-915
Yagi 15-Element Antenna Y33915D-915
YAGI 15-ELEMENT 13dBd HD 900-930MHz DIRECT "N" FEMALE TERMINATION

YAGI 15-ELEMENT 13dBd HD 900-930MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y33915D-915
Product Name Yagi 15-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 13 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details