Comtelco Industries, Inc. Yagi 7-Element Antenna Y3387D-66

Description
YAGI 7-ELEMENT 10.2dBd HD 866-960MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 7-ELEMENT 10.2dBd HD 866-960MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 7-Element Antenna - Y3387D-66 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 7-Element Antenna
Y3387D-66
Yagi 7-Element Antenna Y3387D-66
YAGI 7-ELEMENT 10.2dBd HD 866-960MHz DIRECT "N" FEMALE TERMINATION

YAGI 7-ELEMENT 10.2dBd HD 866-960MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3387D-66
Product Name Yagi 7-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 866.0 to 960.0 MHz
Gain 10.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details
Telemetry Antennas - 2108790 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details