Comtelco Industries, Inc. Yagi 3-Element Antenna Y3383D-WB

Description
YAGI 3-ELEMENT 6dBd HD DIRECT "N" FEMALE TERMINATION 746-960 MHz
Description
YAGI 3-ELEMENT 6dBd HD DIRECT "N" FEMALE TERMINATION 746-960 MHz

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3383D-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3383D-WB
Yagi 3-Element Antenna Y3383D-WB
YAGI 3-ELEMENT 6dBd HD DIRECT "N" FEMALE TERMINATION 746-960 MHz

YAGI 3-ELEMENT 6dBd HD DIRECT "N" FEMALE TERMINATION 746-960 MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3383D-WB
Product Name Yagi 3-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 746.0 to 960.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers