Comtelco Industries, Inc. Yagi 10-Element Antenna Y33810D-96

Description
YAGI 10-ELEMENT 12.2dBd 896-960MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 10-ELEMENT 12.2dBd 896-960MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 10-Element Antenna - Y33810D-96 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 10-Element Antenna
Y33810D-96
Yagi 10-Element Antenna Y33810D-96
YAGI 10-ELEMENT 12.2dBd 896-960MHz DIRECT "N" FEMALE TERMINATION

YAGI 10-ELEMENT 12.2dBd 896-960MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y33810D-96
Product Name Yagi 10-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 896.0 to 960.0 MHz
Gain 12.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details