Comtelco Industries, Inc. Yagi 10-Element Antenna Y33810D-25

Description
YAGI 10-ELEMENT 12.2dBd 825-896MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 10-ELEMENT 12.2dBd 825-896MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 10-Element Antenna - Y33810D-25 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 10-Element Antenna
Y33810D-25
Yagi 10-Element Antenna Y33810D-25
YAGI 10-ELEMENT 12.2dBd 825-896MHz DIRECT "N" FEMALE TERMINATION

YAGI 10-ELEMENT 12.2dBd 825-896MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y33810D-25
Product Name Yagi 10-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Gain 12.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details