Comtelco Industries, Inc. Yagi 10-Element Antenna Y33810A-25

Description
YAGI 10-ELEMENT 12.2dBd HD 825-896MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 10-ELEMENT 12.2dBd HD 825-896MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 10-Element Antenna - Y33810A-25 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 10-Element Antenna
Y33810A-25
Yagi 10-Element Antenna Y33810A-25
YAGI 10-ELEMENT 12.2dBd HD 825-896MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 10-ELEMENT 12.2dBd HD 825-896MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y33810A-25
Product Name Yagi 10-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Gain 12.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
5.8GHz ISM Band Chip Antenna - ET-58G-ISMCBA - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Form Factor / Mounting Internal
View Details
Rf Antenna - 875-NN02-220 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 2690.0 MHz
Technology Type Chip
View Details
4 suppliers
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details