Comtelco Industries, Inc. Yagi 7-Element Antenna Y3347D-C

Description
YAGI 7-ELEMENT 10.4dBd HD 450-470MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 7-ELEMENT 10.4dBd HD 450-470MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 7-Element Antenna - Y3347D-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 7-Element Antenna
Y3347D-C
Yagi 7-Element Antenna Y3347D-C
YAGI 7-ELEMENT 10.4dBd HD 450-470MHz DIRECT "N" FEMALE TERMINATION

YAGI 7-ELEMENT 10.4dBd HD 450-470MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3347D-C
Product Name Yagi 7-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 10.4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766671 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 150.0 to ? MHz
Gain 3.8 dB
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details