Mobile Mark, Inc. WiFi Antennas RM-WHF-DN-BLK

Description
Mobilemark RM-WHF-DN-BLK WiFi Antenna
Request a Quote
Description
Mobilemark RM-WHF-DN-BLK WiFi Antenna
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 7932055 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
7932055
WiFi Antennas 7932055
Mobilemark RM-WHF-DN-BLK WiFi Antenna

Mobilemark RM-WHF-DN-BLK WiFi Antenna

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 7932055
Product Name WiFi Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

868MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868FPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2720162 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 8.6 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details