Comtelco Industries, Inc. 4-Port Coupler Stacker QC850

Description
4-PORT OR QUAD COUPLER STACKER, 800-970MHz FEMALE "N" TERMINATIONS
Description
4-PORT OR QUAD COUPLER STACKER, 800-970MHz FEMALE "N" TERMINATIONS

Suppliers

Company
Product
Description
Supplier Links
4-Port Coupler Stacker - QC850 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
4-Port Coupler Stacker
QC850
4-Port Coupler Stacker QC850
4-PORT OR QUAD COUPLER STACKER, 800-970MHz FEMALE "N" TERMINATIONS

4-PORT OR QUAD COUPLER STACKER, 800-970MHz FEMALE "N" TERMINATIONS

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category RF Couplers
Product Number QC850
Product Name 4-Port Coupler Stacker
RF Coupler Type Bi-Directional
Package Type Connectorized
Impedance 50 ohms
Frequency Range 800.00 to 970.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5582200 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-LRDC-10-1+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, Flat Leads
Frequency Range 5.00 to 500.00 MHz
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details