Mobile Mark, Inc. Telemetry Antennas PSTG2-433T

Description
ISM/433MHz Rubber Duck Antenna TNC-M
Request a Quote
Description
ISM/433MHz Rubber Duck Antenna TNC-M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 1336554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
1336554
Telemetry Antennas 1336554
ISM/433MHz Rubber Duck Antenna TNC-M

ISM/433MHz Rubber Duck Antenna TNC-M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1336554
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 1248879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details