Mobile Mark, Inc. WiFi Antennas PSKN4-W6E-S

Description
Wi-Fi 6E Device Antenna SMA (M)
Request a Quote
Description
Wi-Fi 6E Device Antenna SMA (M)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2354799 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2354799
WiFi Antennas 2354799
Wi-Fi 6E Device Antenna SMA (M)

Wi-Fi 6E Device Antenna SMA (M)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2354799
Product Name WiFi Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers