PORTABLE ANTENNA SWIVEL 3dB GAIN 3" LONG SMA REVERSE POLARITY TERMINATION 2.4-2.5GHz
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | PS2.4-SMA-RP-3 |
| Product Name | Portable Swivel Antenna |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 2400.0 to 2500.0 MHz |
| Gain | 3 dB |