Mobile Mark, Inc. RF Antennas OD12-2400MOD2-BLK

Description
2.45GHz Wi-Fi Mining, Rugged/Heavy Duty, High Power Dome RF Antenna 2.4GHz ~ 2.5GHz 12dBi N Type Female Pole, Wall Mount
Datasheet
Description
2.45GHz Wi-Fi Mining, Rugged/Heavy Duty, High Power Dome RF Antenna 2.4GHz ~ 2.5GHz 12dBi N Type Female Pole, Wall Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - OD12-2400MOD2-BLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Wi-Fi Mining, Rugged/Heavy Duty, High Power Dome RF Antenna 2.4GHz ~ 2.5GHz 12dBi N Type Female Pole, Wall Mount

2.45GHz Wi-Fi Mining, Rugged/Heavy Duty, High Power Dome RF Antenna 2.4GHz ~ 2.5GHz 12dBi N Type Female Pole, Wall Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number OD12-2400MOD2-BLK
Product Name RF Antennas
Applications Wi-Fi Mining, Rugged/Heavy Duty, High Power
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers