Comtelco Industries, Inc. Marine Base Station Antenna MS800U-WB

Description
MARINE BASE STATION ANTENNA UNITY GAIN 806-896MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA UNITY GAIN 806-896MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS800U-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS800U-WB
Marine Base Station Antenna MS800U-WB
MARINE BASE STATION ANTENNA UNITY GAIN 806-896MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA UNITY GAIN 806-896MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS800U-WB
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (25*25*4mm) - ET-GPL1-5L10C-U-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers